Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
9,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.60
|
50,750
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
6,000
in stock
|
Buy Now | |
element14
from US$0.66
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.63
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Vin(V) | 8.0 - 450 |
---|---|
Gain | Fixed, 1 |
Rise and Fall Time (µs) | 0.7 - 2.0 |
VSENSE max (mV) | 500 |
Quiescent Current max (µA) | 50 |
Package | SOT-23 |
Temperature Range | -40C to +125C |
HV7800 Series 450 V 10 mA Surface Mount High Side Current Monitor - SOT-23-5 | Future Electronics |
Current Monitor, 8V-450V, Sot-23-5 | Newark Electronics |
CURRENT MONITOR, 8V-450V, SOT-23-5 | element14 |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Current Monitor 5-Pin SOT-23 | Avnet America |
Current ,Power Monitors & Regulators, High Side Current Monitor | Microchip Technology Inc. HV7800K1-G | RS Americas |
Where can I find additional details, specifications and documents for a HV7800K1-G?
Additional datasheets, footprints and schematics for HV7800K1-G are listed on our Part Details page. You can also find images and similar parts to HV7800K1-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV7800K1-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV7800K1-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV7800K1-G fall under?
The HV7800K1-G is listed under HV7800.
Can I view similar or alternative parts?
You can view similar parts to HV7800K1-G when available in the HV7800 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV7800K1-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV7800K1-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HV7800K1-G have stock available?
Authorised distributors including Microchip Technology, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for HV7800K1-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV7800K1-G often in real-time on the comparison pages.
What if I can't find stock of HV7800K1-G?
You can fill out our help required form which you can use to request a quote for HV7800K1-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.