Status: | Active |
---|---|
Series: | HV7355 |
RoHS: | Compliant |
Prices starting from US$11.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.36
|
No stock
|
Buy Now | |
Microchip Technology
from US$11.78
|
3,118
in stock
|
Buy Now | |
Newark Electronics
from US$12.73
|
-
|
Buy Now | |
Future Electronics
from US$11.99
|
-
|
Buy Now | |
Avnet America
from US$16.30
|
-
|
Buy Now | |
RS Americas
from US$19.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
HVCMOS technology for high performance |
High density integrated ultrasound transmitter |
0 to +150V output voltage |
±1.5A source and sink current (min.) |
±300mA current in CW mode |
Up to 18MHz operating frequency |
Matched delay times |
Built-in gate driver floating voltage regulator |
2.5 to 3.3V CMOS logic interface |
# of Channels | 8 |
---|---|
Output Voltage (V) | +5 to +150 |
Output Current (A) | ±1.5 |
Type | Monolithic |
Package | QFN-56 |
Features | Built-in floating power supplies, 2 current modes |
Pins | Packaging | 56 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tray (250) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1834 |
Shipping Weight (kg) | 0.92 |
Lead Count | 56 |
Package Type | VQFN |
Package Width or Size | 8x8x1.0mm |
Soldering Composition | Matte Tin |
8-CHANNEL, HIGH SPEED, UNIPOLAR, ULTRASOUND PULSER 1.5A 150V | Microchip Technology |
8-Channel, High Speed, Unipolar, Ultrasound Pulser 1.5A 150V 56 Vqfn 8X8X1.0Mm Tray Rohs Compliant: Yes |Microchip HV7355K6-G | Newark Electronics |
RF Front End 8 CH, HIGH SPEED UNIPOLAR, ULTRA | Future Electronics |
Unipolar Ultrasound Pulser 56-Pin VQFN Tray | Avnet America |
Unipolar Ultrasound Pulser 56-Pin VQFN Tray | Microchip Technology Inc. HV7355K6-G | RS Americas |
ULTRASOUND PULSER, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a HV7355K6-G?
Additional datasheets, footprints and schematics for HV7355K6-G are listed on our Part Details page. You can also find images and similar parts to HV7355K6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV7355K6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV7355K6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV7355K6-G fall under?
The HV7355K6-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV7355K6-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV7355K6-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV7355K6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV7355K6-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for HV7355K6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV7355K6-G often in real-time on the comparison pages.
What if I can't find stock of HV7355K6-G?
You can fill out our help required form which you can use to request a quote for HV7355K6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.