Status: | Active |
---|---|
Series: | HV7322 |
RoHS: | Compliant |
The HV7322 is an 8-channel, true 5-Level or pseudo 7-Level, high voltage pulser with integrated dual T/R switches. It is designed for medical ultrasound or nondestructive testing (NDT) applications.
The device has seven output levels: VPP0, 1, 2, VNN0, 1, 2 and GND. The output transistors can provide up to ±2A of current at ±80V maximum.
HV7322 has the 220 MHz differential retiming clock which realigns the logic input signals to a master clock. This feature reduces delay variations caused by FPGA inaccuracies and/or long PCB traces.
The built-in gate driver regulators allow interdependent VPP0, 1, 2 and VNN0, 1, 2 HV rails and freely move the voltage from 0 to ± 80V.
The logic control voltages are designed to work with LVDS or LVCMOS logic families.
For further information, please contact Microchip sales office.
High performance HVCMOS technology |
8-Ch, True 5-Level/pseudo 7-level, ±80V, ±2A with RTZ |
Programmable ±0.5, ±1.0, ±1.5 & ±2A output current from VPP1/VNN1 |
Integrated RF blocking, clamp diode & RX damp |
13? T/R & LV switches allow receiver multiplexing |
210? auto bleeding switches for return to true zero |
220 MHz clock retiming synchronization |
2.5, 3.3V logic control voltage |
Adjustable T/R switch delay, avoid echo saturation |
TX output frequency up to 20 MHz |
-40 dB Second Harmonic Distortion at 5MHz |
Package: 12mm x 12mm TFBGA |
# of Channels | 8 |
---|---|
Output Voltage (V) | ±80 |
Output Current (A) | ±2 |
Type | Monolithic |
Package | 12mmX12mmX1.2 mm TFBGA |
Features | 7 output levels, B-Mode and CW-Mode Options, Built-In dual T/R Switch |
Pins | Packaging | 206 | TFBGA |
Temp Range | 0C to +85C |
Packing Media | Tray (168) |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3186 |
Shipping Weight (kg) | 1.029762 |
Lead Count | 206 |
Package Type | TFBGA |
Package Width or Size | 12x12x1.20mm |
Soldering Composition | LF35 |
8-Channel/7-Level, +/-80V, 2A Ultrasound Transmitter With Integrated Dual T/R Switches 206 Tfbga 12X12X1.20Mm Tray Rohs Compliant: Yes |Microchip HV7322-V/AGA | Newark Electronics |
8-Channel 7-Level ±80V High-Voltage Pulser with T/R Switches 206-Pin TFBGA Tray | Avnet America |
8-Channel 7-Level +/-80V HV Pulser with T/R Switches | Microchip Technology |
Where can I find additional details, specifications and documents for a HV7322-V/AGA?
Additional datasheets, footprints and schematics for HV7322-V/AGA are listed on our Part Details page. You can also find images and similar parts to HV7322-V/AGA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV7322-V/AGA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV7322-V/AGA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV7322-V/AGA fall under?
The HV7322-V/AGA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV7322-V/AGA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV7322-V/AGA you can contact the distributor directly for product support, shipping queries etc.
Is the HV7322-V/AGA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV7322-V/AGA have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for HV7322-V/AGA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV7322-V/AGA often in real-time on the comparison pages.
What if I can't find stock of HV7322-V/AGA?
You can fill out our help required form which you can use to request a quote for HV7322-V/AGA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.