Status: | Active |
---|---|
Series: | HV7321 |
RoHS: | Compliant |
The HV7321 is a 4-channel, 5-level, ultrasound transmitter with built-in T/R switches, output protection diodes and clamp diodes. The HV7321 can provide up to ±2.5A and the output voltage swing can be up to ±80V. The HV7321 supports both Transparent and Re-Timing mode. The re-timing clock frequency can support up to 220 MHz. The re-timing feature helps reduce the output jitter introduced by a driving field-programmable gate array (FPGA).
The HV7321 has two different modes for CW transmission, CW-Mode 0 and CW-Mode 1. In CW-Mode 0 (Mode = 0, PWS = 0), the VPP1 and VNN1 rails are used for CW transmission. The output current is reduced in CW Mode-0. In CW-Mode 1, the HV7321 accepts the output of an external CW beamformer as the CW source. The HV7321 is LVCMOS 2.5V/3.3V input compatible, which can interface directly with an FPGA. The HV7321 is available in a 9 mm x 9 mm 64-Lead VQFN package.
-44 dB Single-Cycle Pulse-Inversion Second Harmonic Distortion (HD2) at 5 MHz |
Output Voltage up to ±80V |
±2.5A Peak Output Current |
±300 mA Current from VPP1/VNN1 in CW Mode-0 |
Integrated T/R Switch & RX Damper Switch |
Bleeder Switches Achieve True Zero during RTZ |
Supports Both Transparent and Re-Timing Mode |
Re-Timing Clock Frequency Supports up to 220 MHz |
Built-In Output Protection Diodes and Clamp Diodes |
+2.5/+3.3V Input Logic Compatible |
Built-In CW Switches to Pair with External CW Transmitters (CW Mode-1) |
9 mm x 9 mm 64-Lead VQFN Package |
# of Channels | 4 |
---|---|
Output Voltage (V) | ±80 |
Output Current (A) | 2.5 |
Type | Monolithic |
Package | 64/VQFN (9mm x 9mm) |
Features | B-Mode and CW-Mode Options, Built-In T/R Switch, Integrated Floating Drive Voltage Regulators |
Pins | Packaging | 64 | VQFN |
Temp Range | 0C to +85C |
Packing Media | Tray (260) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.769231 |
Lead Count | 64 |
Package Type | VQFN |
Package Width or Size | 9x9x0.95mm |
Soldering Composition | Matte Tin |
? | Microchip Technology |
4-Ch. 5-Level 80V, 2.5A Pulser W/T/R, Rtz, And Cw Switches 64 Vqfn 9X9X0.95Mm Tray Rohs Compliant: Yes |Microchip HV7321K6-G | Newark Electronics |
VQFN 4-Ch. 5-Level ?80V, 2.5A Pulser w/T/R, RTZ, & CW Switches | Avnet America |
Where can I find additional details, specifications and documents for a HV7321K6-G?
Additional datasheets, footprints and schematics for HV7321K6-G are listed on our Part Details page. You can also find images and similar parts to HV7321K6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV7321K6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV7321K6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV7321K6-G fall under?
The HV7321K6-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV7321K6-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV7321K6-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV7321K6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV7321K6-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for HV7321K6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV7321K6-G often in real-time on the comparison pages.
What if I can't find stock of HV7321K6-G?
You can fill out our help required form which you can use to request a quote for HV7321K6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.