Status: | Active |
---|---|
Series: | HV7224 |
RoHS: | Compliant |
Prices starting from US$11.49
HVCMOS® technology |
Symmetric row drive (reduces latent imaging in ACTFEL displays) |
Output voltage up to +240V |
Low power level shifting |
Source/sink current minimum 70mA |
Shift register speed 3.0MHz |
Pin-programmable shift direction (DIR, SHIFT) |
Type | Source-Sink |
---|---|
Output Channels | 40 |
Vout Operating (V) - Transient | 260 |
Vout Operating (V) - Sustained | 240 |
Iout (mA) per Channel | ±70 |
Output Structure | Half-Bridge |
Input Structure | Serial |
Minimum Data Clock (MHz) | 3 |
General Description | Serial to parallel converter with latches, and output enable |
Package | 64/PQFP |
Pins | Packaging | 64 | PQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (66) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.57976 |
Shipping Weight (kg) | 3.636364 |
Lead Count | 64 |
Package Type | PQFP |
Package Width or Size | 20x14x3.4mm |
Soldering Composition | Matte Tin |
40-CHANNEL, 240V, SYMMETRIC DRIVER | Microchip Technology |
40-Channel, 240V, Symmetric Driver 64 Pqfp 20X14X3.4Mm Tray Rohs Compliant: Yes |Microchip HV7224PG-G | Newark Electronics |
Shift Register Single Serial to Parallel 64-Pin PQFP Tray | Avnet America |
40-CHANNEL, 240V, SYMMETRIC DRIVER64 PQFP 20x14x3.4mm TRAY | Microchip Technology Inc. HV7224PG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV7224PG-G?
Additional datasheets, footprints and schematics for HV7224PG-G are listed on our Part Details page. You can also find images and similar parts to HV7224PG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV7224PG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV7224PG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV7224PG-G fall under?
The HV7224PG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV7224PG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV7224PG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV7224PG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV7224PG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for HV7224PG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV7224PG-G often in real-time on the comparison pages.
What if I can't find stock of HV7224PG-G?
You can fill out our help required form which you can use to request a quote for HV7224PG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.