Status: | Active |
---|---|
Series: | HV7022 |
RoHS: | Compliant |
Prices starting from US$8.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.52
|
No stock
|
Buy Now | |
Microchip Technology
from US$10.68
|
1,254
in stock
|
Buy Now | |
Chip One Stop
from US$8.36
|
64
in stock
|
Buy Now | |
Future Electronics
from US$12.02
|
-
|
Buy Now | |
Avnet America
from US$11.18
|
-
|
Buy Now | |
RS Americas
from US$20.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
HVCMOS® technology |
Symmetric row drive (reduces latent imaging in ACTFEL displays) |
Output voltage up to +230V |
Low power level shifting |
Source/sink current minimum 70mA |
Shift register speed 4.0MHz |
Pin-programmable shift direction |
Type | Source-Sink |
---|---|
Output Channels | 34 |
Vout Operating (V) - Transient | 250 |
Vout Operating (V) - Sustained | 230 |
Iout (mA) per Channel | ±70 |
Output Structure | Half-Bridge |
Input Structure | Serial |
Minimum Data Clock (MHz) | 4 |
General Description | Serial to parallel converter with direction, enable, and polary select; particularly useful for ACTFEL displays |
Package | PLCC-44 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.259259 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
34-CHANNEL, 230V, SYMMETRIC ROW DRIVER | Microchip Technology |
34-Channel, 230V, Symmetric Row Driver 44 Plcc 16.6X16.6X4.4Mm Ctube Rohs Compliant: Yes |Microchip HV7022PJ-C-G | Newark Electronics |
HV7022 Series 230 V 1200 mW Single Output SMT Symmetric Row Motor Driver PLCC-44 | Future Electronics |
Shift Register Single Serial to Parallel 44-Pin PLCC Tube | Avnet America |
34-CHANNEL, 230V, SYMMETRIC ROW DRIVER44 PLCC TUBE | Microchip Technology Inc. HV7022PJ-C-G | RS Americas |
Where can I find additional details, specifications and documents for a HV7022PJ-C-G?
Additional datasheets, footprints and schematics for HV7022PJ-C-G are listed on our Part Details page. You can also find images and similar parts to HV7022PJ-C-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV7022PJ-C-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV7022PJ-C-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV7022PJ-C-G fall under?
The HV7022PJ-C-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV7022PJ-C-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV7022PJ-C-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV7022PJ-C-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV7022PJ-C-G have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HV7022PJ-C-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV7022PJ-C-G often in real-time on the comparison pages.
What if I can't find stock of HV7022PJ-C-G?
You can fill out our help required form which you can use to request a quote for HV7022PJ-C-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.