Status: | Active |
---|---|
Series: | HV582 |
RoHS: | Compliant |
96 High Voltage Channels |
80V Operating Output Voltage |
75 mA Sink/Source Peak Current |
6 Interleaved 16-bit Shift Registers |
Clockwise and Counter-Clockwise Data Shifting via DIR Pin |
30 MHz Data Rate |
Operating Junction Temperature: -40°C to 125°C |
Package 169- Ball 10x10x1.1mm TFBGA |
Type | Source-Sink |
---|---|
Output Channels | 96 |
Vout Operating (V) - Transient | 85 |
Vout Operating (V) - Sustained | 80 |
Iout (mA) per Channel | ± 75 |
Output Structure | Half-Bridge |
Input Structure | Serial |
Minimum Data Clock (MHz) | 30 |
General Description | 96-Channel, w/ HighI-Voltage CMOS Outputs, 80V |
Package | 10x10x1.1 mm TFBGA |
Pins | Packaging | 169 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (184) |
Data Sheets |
---|
HV582 Data Sheet |
Application Notes |
---|
AN2053 - PCB Mounting Practices to Obtain Optimum Performance for High-Voltage BGA and LGA Packages |
Code Examples |
---|
PIC32_HV582.X |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2066 |
Shipping Weight (kg) | 1.005952 |
Lead Count | 169 |
Package Type | TFBGA |
Package Width or Size | 10x10x1.1mm |
Soldering Composition | SAC105 |
96-Channel Serial To Parallel Converter With Push-Pull Outputs 169 Tfbga 10X10X1.1Mm Tray Rohs Compliant: Yes |Microchip HV582GA-G | Newark Electronics |
IC 96BIT SHIFT REGISTER 169TFBGA | Future Electronics |
96-CHANNEL SERIAL TO PARALLEL CONVERTER WITH PUSH-PULL OUTPUTS | Avnet America |
96-Channel Data Driver With High Voltage Push-Pull Outputs | Microchip Technology |
Where can I find additional details, specifications and documents for a HV582GA-G?
Additional datasheets, footprints and schematics for HV582GA-G are listed on our Part Details page. You can also find images and similar parts to HV582GA-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV582GA-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV582GA-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV582GA-G fall under?
The HV582GA-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV582GA-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV582GA-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV582GA-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV582GA-G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for HV582GA-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV582GA-G often in real-time on the comparison pages.
What if I can't find stock of HV582GA-G?
You can fill out our help required form which you can use to request a quote for HV582GA-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.