Status: | Active |
---|---|
Series: | HV5408 |
RoHS: | Compliant |
Processed with HVCMOS® technology |
Low power level shifting |
SOURCE/SINK current minimum 20mA |
Shift register speed 8.0MHz |
Latched data outputs |
CMOS compatible inputs |
Forward and reverse shifting options |
Diode to VPP allows efficient power recovery |
Type | Source-Sink |
---|---|
Output Channels | 32 |
Vout Operating (V) - Transient | 90 |
Vout Operating (V) - Sustained | 80 |
Iout (mA) per Channel | ±20 |
Output Structure | Half-Bridge |
Input Structure | Serial |
Minimum Data Clock (MHz) | 8 |
General Description | Serial to parallel converter with latches, and output enable |
Package | 44/PQFP 44/PLCC |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Conductive Tube (27) |
Data Sheets |
---|
HV5308 / HV5408 Data Sheet |
Application Notes |
---|
AN-H20 - HVCMOS Drivers for Non-Impact Printing |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.259259 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
32-Channel, W/Hi-Volt Cmos Outputs, 80V 44 Plcc 16.6X16.6X4.4Mm Ctube Rohs Compliant: Yes |Microchip HV5408PJ-B-G | Newark Electronics |
Shift Register w/Latch Single 32-Bit Serial to Parallel 44-Pin PLCC Tube | Avnet America |
32-CHANNEL, W/HI-VOLT CMOS OUTPUTS, 80V | Microchip Technology |
32-CHANNEL, W/HI-VOLT CMOS OUTPUTS, 80V44 PLCC TUBE | Microchip Technology Inc. HV5408PJ-B-G | RS Americas |
Where can I find additional details, specifications and documents for a HV5408PJ-B-G?
Additional datasheets, footprints and schematics for HV5408PJ-B-G are listed on our Part Details page. You can also find images and similar parts to HV5408PJ-B-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV5408PJ-B-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV5408PJ-B-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV5408PJ-B-G fall under?
The HV5408PJ-B-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV5408PJ-B-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV5408PJ-B-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV5408PJ-B-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV5408PJ-B-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for HV5408PJ-B-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV5408PJ-B-G often in real-time on the comparison pages.
What if I can't find stock of HV5408PJ-B-G?
You can fill out our help required form which you can use to request a quote for HV5408PJ-B-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.