Status: | Active |
---|---|
Series: | HV528 |
RoHS: | Compliant |
HVCMOS® technology |
Output voltage up to +200V |
Shift register speed 500kHz @ VDD = 1.7V |
16 high voltage outputs |
High voltage backplane driver |
CMOS input levels |
Type | 16-Segment Drivers |
---|---|
Input Voltage Low (V) | 1.7 |
Input Voltage High (V) | 5.5 |
Nominal Output Voltage (V) | 50 to 200 |
Max Lamp Size per Device (in2) | 6.5 |
Package | QFN-32 |
Operating Iq (µA) | 0 |
VOUT | 400 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.07366 |
Shipping Weight (kg) | 0.469388 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1.0mm |
Soldering Composition | Matte Tin |
Shift Register Dual Serial to Parallel 32-Pin VQFN Tray | Microchip Technology Inc. HV528K6-G | RS Americas |
16-Ch Serial-Parallel Converter W/Hv Backplane Driver & Push-Pull Outputs 32 Vqfn 5X5X1.0Mm Tray Rohs Compliant: Yes |Microchip HV528K6-G | Newark Electronics |
Where can I find additional details, specifications and documents for a HV528K6-G?
Additional datasheets, footprints and schematics for HV528K6-G are listed on our Part Details page. You can also find images and similar parts to HV528K6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV528K6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV528K6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV528K6-G fall under?
The HV528K6-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV528K6-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV528K6-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV528K6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV528K6-G have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for HV528K6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV528K6-G often in real-time on the comparison pages.
What if I can't find stock of HV528K6-G?
You can fill out our help required form which you can use to request a quote for HV528K6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.