Status: | Active |
---|---|
Series: | HV509 |
RoHS: | Compliant |
HVCMOS® technology |
Output voltage up to +200V |
Shift register speed 500kHz @ VDD = 2.0V |
16 high voltage outputs |
High voltage backplane driver |
CMOS input levels |
Type | 16-Segment Drivers |
---|---|
Input Voltage Low (V) | 2.0 |
Input Voltage High (V) | 5.5 |
Nominal Output Voltage (V) | 50 to 200 |
Max Lamp Size per Device (in2) | 6.5 |
Package | QFN-32 |
Operating Iq (µA) | 0 |
VOUT | 400 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.07366 |
Shipping Weight (kg) | 0.206061 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1.0mm |
Soldering Composition | Matte Tin |
16-Ch Serial-Parallel Converter W/Hv Backplane Driver & Push-Pull Outputs 32 Vqfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip HV509K6-G-M932 | Newark Electronics |
Shift Register Single Serial to Parallel 32-Pin VQFN T/R | Avnet America |
16-CH SERIAL-PARALLEL CONVERTER w/HV BACKPLANE DRIVER & PUSH-PULL OUTPUTS | Microchip Technology |
Shift Register Single Serial to Parallel 32-Pin VQFN T/R | Microchip Technology Inc. HV509K6-G-M932 | RS Americas |
Where can I find additional details, specifications and documents for a HV509K6-G-M932?
Additional datasheets, footprints and schematics for HV509K6-G-M932 are listed on our Part Details page. You can also find images and similar parts to HV509K6-G-M932 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV509K6-G-M932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV509K6-G-M932 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV509K6-G-M932 fall under?
The HV509K6-G-M932 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV509K6-G-M932 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV509K6-G-M932 you can contact the distributor directly for product support, shipping queries etc.
Is the HV509K6-G-M932 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV509K6-G-M932 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for HV509K6-G-M932.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV509K6-G-M932 often in real-time on the comparison pages.
What if I can't find stock of HV509K6-G-M932?
You can fill out our help required form which you can use to request a quote for HV509K6-G-M932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.