Status: | Active |
---|---|
Series: | HV2904 |
RoHS: | Compliant |
No High-Voltage Bias, 32-channel High-Voltage Analog Switch |
32-channel Single-Pole, Single-Throw (SPST) Individual Switching or Bank Switching |
3.3V CMOS Input Logic Level |
66 MHz Data Shift Clock Frequency |
Silicon on Insulator (SOI) High-Voltage Technology for High Performance |
Standby mode for Low-Power Dissipation |
Low-Parasitic Capacitance |
DC to 50 MHz Analog Small-Signal Frequency |
200 kHz to 50 MHz Large-Signal Frequency |
-70 dB typical off isolation at 5.0 MHz |
Excellent Noise Immunity |
Cascadable Serial Data Register with Latches |
Integrated Bleed Resistors on one side of the Outputs |
Interface | Serial |
---|---|
Configuration | 32 SPST; 16PDT |
Supply Voltage Vpp - Vnn (V) | 12 |
Analog Signal Voltage (V) | 200 |
Switch Current (A) | 3 |
Switch Resistance typ (Ω) | 10 |
Output Bleed Resistors | YES-One side |
Package | 12mmX12mm TFBGA |
Notes | No high voltage bias |
Pins | Packaging | 132 | TFBGA |
Temp Range | 0C to +70C |
Packing Media | Tray (168) |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2626 |
Shipping Weight (kg) | 1.029762 |
Lead Count | 132 |
Package Type | TFBGA |
Package Width or Size | 12x12x1.20mm |
Soldering Composition | LF35 |
Low Harmonic Distortion,32-ch SPST HV Analog SW w/Bleed Resistor on 1 Side of SW | Microchip Technology |
32-Ch 200V No Hv Mux (Spst), 1 Bleed R 132 Tfbga 12X12X1.20Mm Tray Rohs Compliant: Yes |Microchip HV2904/AHA | Newark Electronics |
MCCHV2904/AHA | Avnet America |
Where can I find additional details, specifications and documents for a HV2904/AHA?
Additional datasheets, footprints and schematics for HV2904/AHA are listed on our Part Details page. You can also find images and similar parts to HV2904/AHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV2904/AHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2904/AHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV2904/AHA fall under?
The HV2904/AHA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV2904/AHA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV2904/AHA you can contact the distributor directly for product support, shipping queries etc.
Is the HV2904/AHA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV2904/AHA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for HV2904/AHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV2904/AHA often in real-time on the comparison pages.
What if I can't find stock of HV2904/AHA?
You can fill out our help required form which you can use to request a quote for HV2904/AHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.