Status: | Active |
---|---|
Series: | HV2762 |
RoHS: | Compliant |
24 Channels of high voltage analog switch |
Integrated bleed resistors on the outputs |
3.3 or 5.0V CMOS input logic level |
24 Channel SPST configuration |
20MHz data shift clock frequency |
HVCMOS technology for high performance |
Very low quiescent power dissipation - (10µA) |
Low parasitic capacitance |
DC to 50MHz analog signal frequency |
-60dB typical OFF-isolation at 5.0MHz |
CMOS logic circuitry for low power |
Excellent noise immunity |
Cascadable serial data register with latches |
Flexible operating supply voltages |
Interface | Serial |
---|---|
Configuration | 24-SPST |
Supply Voltage Vpp - Vnn (V) | 200 |
Analog Signal Voltage (V) | 180 |
Switch Current (A) | ±1.3 |
Switch Resistance typ (Ω) | 18 |
Output Bleed Resistors | Yes |
Package | LFGA-64 |
Pins | Packaging | 64 | VFBGA |
Temp Range | 0C to +70C |
Packing Media | Tray (416) |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.382212 |
Lead Count | 64 |
Package Type | VFBGA |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | SAC125+Ni |
24-CH LOW CHARGE INJECTION SPST HIGH VOLTAGE ANALOG SWITCH w/BLEED RESISTORS | Microchip Technology |
24-Ch Hv Analog Switch With Bleed Resistors 64 Vfbga 7X7X1.0Mm Tray Rohs Compliant: Yes |Microchip HV2762GA-G | Newark Electronics |
24-CH HV ANALOG SWITCH WITH BLEED RESISTORS | Avnet America |
Where can I find additional details, specifications and documents for a HV2762GA-G?
Additional datasheets, footprints and schematics for HV2762GA-G are listed on our Part Details page. You can also find images and similar parts to HV2762GA-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV2762GA-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2762GA-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV2762GA-G fall under?
The HV2762GA-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV2762GA-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV2762GA-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV2762GA-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV2762GA-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for HV2762GA-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV2762GA-G often in real-time on the comparison pages.
What if I can't find stock of HV2762GA-G?
You can fill out our help required form which you can use to request a quote for HV2762GA-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.