Status: | Active |
---|---|
Series: | HV2733 |
RoHS: | Compliant |
Low harmonic distortion |
Integrated bleed resistors on the outputs |
3.3 or 5.5V CMOS input logic level |
20MHz data shift clock frequency |
HVCMOS technology for high performance |
Very low quiescent power dissipation (-10µA) |
Low parasitic capacitance |
DC to 50MHz small signal frequency response |
CMOS logic circuitry for low power |
Excellent noise immunity |
Cascadable serial data register with latches |
Flexible operating supply voltages |
Interface | Serial |
---|---|
Configuration | 8-SPDT |
Supply Voltage Vpp - Vnn (V) | 200 |
Analog Signal Voltage (V) | 180 |
Switch Current (A) | ±2 |
Switch Resistance typ (Ω) | 16 |
Output Bleed Resistors | Yes |
Package | LQFP-48 |
Pins | Packaging | 48 | LQFP |
Temp Range | 0C to +70C |
Packing Media | Tray (250) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1824 |
Shipping Weight (kg) | 0.872 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
16-Ch Low Harmonic Distortion, High Voltage Analog Switch W/Bleed Resistors 48 Lqfp 7X7X1.4Mm Tray Rohs Compliant: Yes |Microchip HV2733FG-G | Newark Electronics |
Analog Switch Hexadecimal SPST 48-Pin LQFP | Avnet America |
16-CH LOW HARMONIC DISTORTION, HIGH VOLTAGE ANALOG SWITCH w/BLEED RESISTORS | Microchip Technology |
Analog Switch Hexadecimal SPST 48-Pin LQFP, TRAY | Microchip Technology Inc. HV2733FG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV2733FG-G?
Additional datasheets, footprints and schematics for HV2733FG-G are listed on our Part Details page. You can also find images and similar parts to HV2733FG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV2733FG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2733FG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV2733FG-G fall under?
The HV2733FG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV2733FG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV2733FG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV2733FG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV2733FG-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for HV2733FG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV2733FG-G often in real-time on the comparison pages.
What if I can't find stock of HV2733FG-G?
You can fill out our help required form which you can use to request a quote for HV2733FG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.