Status: | Active |
---|---|
Series: | HV2705 |
RoHS: | Compliant |
The HV2705 is a low charge injection, 16-channel, high voltage analog switch integrated circuit with bleed resistors. The devices can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and piezoelectric transducer drivers. The bleed resistors eliminate voltage build-up on capacitive loads such as piezoelectric transducers. The HV2706 has a different pin configuration than the HV2705. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals.The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V
*The LQFP package is not recommended for new design. Please use TQFP package as an alternative
HVCMOS technology for high performance |
Integrated bleed resistors on the outputs |
16-channel high voltage analog switch |
3.3V input logic level compatible |
20MHz data shift clock frequency |
Very low quiescent power dissipation (-10µA) |
Low parasitic capacitance |
DC to 50MHz small signal frequency response |
-60dB typical off-isolation at 5.0MHz |
CMOS logic circuitry for low power |
Low harmonic distortion |
Cascadable serial data register with latches |
Flexible operating supply voltages |
Interface | Serial |
---|---|
Configuration | 16-SPST |
Supply Voltage Vpp - Vnn (V) | 200 |
Analog Signal Voltage (V) | 180 |
Switch Current (A) | ±2 |
Switch Resistance typ (Ω) | 16 |
Output Bleed Resistors | Yes |
Package | TQFP-48, Bumped Die |
Notes | low harmonic distortion |
Pins | Packaging | 48 | LQFP |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
HV2605/HV2705 16-Channel Low Harmonic Distortion High-Voltage Analog Switches Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1824 |
Shipping Weight (kg) | 0.537 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
16-CH LOW HARMONIC DISTORTION, HIGH VOLTAGE, ANALOG SWITCH w/BLEED RESISTORS | Microchip Technology |
16-Ch Low Harmonic Distortion, High Voltage, Analog Switch W/Bleed Resistors 48 Lqfp 7X7X1.4Mm T/R Rohs Compliant: Yes |Microchip HV2705FG-G-M931 | Newark Electronics |
Analog Switch Hexadecimal SPST 48-Pin LQFP T/R | Avnet America |
16-CH LOW HARMONIC DISTORTION, HIGH VOLTAGE, ANALOG SWITCH w/BLEED RESISTORS | Microchip Technology Inc. HV2705FG-G-M931 | RS Americas |
Where can I find additional details, specifications and documents for a HV2705FG-G-M931?
Additional datasheets, footprints and schematics for HV2705FG-G-M931 are listed on our Part Details page. You can also find images and similar parts to HV2705FG-G-M931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV2705FG-G-M931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2705FG-G-M931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV2705FG-G-M931 fall under?
The HV2705FG-G-M931 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV2705FG-G-M931 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV2705FG-G-M931 you can contact the distributor directly for product support, shipping queries etc.
Is the HV2705FG-G-M931 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV2705FG-G-M931 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for HV2705FG-G-M931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV2705FG-G-M931 often in real-time on the comparison pages.
What if I can't find stock of HV2705FG-G-M931?
You can fill out our help required form which you can use to request a quote for HV2705FG-G-M931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.