Status: | Active |
---|---|
Series: | HV254 |
RoHS: | Compliant |
32 independent high voltage amplifiers |
Up to 250V output voltage |
3.0V/µs typical output slew rate |
Very low operating current (typically 45µA per channel) |
High value internal feedback resistors |
Fixed gain of 50V/V |
Integrated silicon diode for temperature sensing |
Slew Rate (V/µs) | 3 |
---|---|
Closed Loop Gain (V/V) | 50 |
Feedback Resistance (MΩ) | 12 |
HVOUT Source max (µA) | 300 |
HVOUT Sink max (µA) | 300 |
HVOUT Capacitive Load max (pF) | 100 |
Output Current Limit | Amp only |
Package | MQFP-100 |
Pins | Packaging | 100 | MQFP |
Temp Range | -10C to +125C |
Packing Media | Tray (66) |
Data Sheets |
---|
HV254 Datasheet - 32-Channel HV Amplifier Array |
User Guides |
---|
HV254DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7258 |
Shipping Weight (kg) | 12.121212 |
Lead Count | 100 |
Package Type | MQFP |
Package Width or Size | 14x20x3.15mm |
Soldering Composition | Matte Tin |
32-Channel High Voltage Amplifier Array 100 Mqfp 14X20X2.70Mm Tray Rohs Compliant: Yes |Microchip HV254FG-G | Newark Electronics |
Amplifier Array 100-Pin MQFP Tray | Avnet America |
32-CHANNEL HIGH VOLTAGE AMPLIFIER ARRAY | Microchip Technology |
32-CHANNEL HIGH VOLTAGE AMPLIFIER ARRAY100 MQFP 14x20x3.15mm TRAY | Microchip Technology Inc. HV254FG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV254FG-G?
Additional datasheets, footprints and schematics for HV254FG-G are listed on our Part Details page. You can also find images and similar parts to HV254FG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV254FG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV254FG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV254FG-G fall under?
The HV254FG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV254FG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV254FG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV254FG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV254FG-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for HV254FG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV254FG-G often in real-time on the comparison pages.
What if I can't find stock of HV254FG-G?
You can fill out our help required form which you can use to request a quote for HV254FG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.