Status: | Active |
---|---|
Series: | HV2201 |
RoHS: | Compliant |
HVCMOS technology for high performance |
8 Channels of high voltage analog switch |
3.3 or 5.0V CMOS input logic level |
20MHz data shift clock frequency |
Very low quiescent power dissipation (-10µA) |
Low parasitic capacitance |
DC to 50MHz analog signal frequency |
-60dB typical off-isolation at 5.0MHz |
CMOS logic circuitry for low power |
Excellent noise immunity |
Cascadable serial data register with latches |
Flexible operating supply voltages |
Interface | Serial |
---|---|
Configuration | 8-SPST |
Supply Voltage Vpp - Vnn (V) | 200 |
Analog Signal Voltage (V) | 180 |
Switch Current (A) | ±2 |
Switch Resistance typ (Ω) | 16 |
Output Bleed Resistors | No |
Package | PLCC-28, LQFP-48 |
Pins | Packaging | 28 | PLCC |
Temp Range | 0C to +70C |
Packing Media | Conductive Tube (38) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 1.684211 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
8-CH ENHANCED HIGH VOLTAGE ANALOG SWITCH | Microchip Technology |
8-Ch Enhanced High Voltage Analog Switch 28 Plcc 11.5X11.5X4.4Mm Ctube Rohs Compliant: Yes |Microchip HV2201PJ-G | Newark Electronics |
Analog Switch Octal SPST 28-Pin PLCC Tray | Avnet America |
8-CH ENHANCED HIGH VOLTAGE ANALOG SWITCH28 PLCC TUBE | Microchip Technology Inc. HV2201PJ-G | RS Americas |
Where can I find additional details, specifications and documents for a HV2201PJ-G?
Additional datasheets, footprints and schematics for HV2201PJ-G are listed on our Part Details page. You can also find images and similar parts to HV2201PJ-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV2201PJ-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2201PJ-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV2201PJ-G fall under?
The HV2201PJ-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV2201PJ-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV2201PJ-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV2201PJ-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV2201PJ-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for HV2201PJ-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV2201PJ-G often in real-time on the comparison pages.
What if I can't find stock of HV2201PJ-G?
You can fill out our help required form which you can use to request a quote for HV2201PJ-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.