Status: | Active |
---|---|
Series: | HV2201 |
RoHS: | Compliant |
HVCMOS technology for high performance |
8 Channels of high voltage analog switch |
3.3 or 5.0V CMOS input logic level |
20MHz data shift clock frequency |
Very low quiescent power dissipation (-10µA) |
Low parasitic capacitance |
DC to 50MHz analog signal frequency |
-60dB typical off-isolation at 5.0MHz |
CMOS logic circuitry for low power |
Excellent noise immunity |
Cascadable serial data register with latches |
Flexible operating supply voltages |
Interface | Serial |
---|---|
Configuration | 8-SPST |
Supply Voltage Vpp - Vnn (V) | 200 |
Analog Signal Voltage (V) | 180 |
Switch Current (A) | ±2 |
Switch Resistance typ (Ω) | 16 |
Output Bleed Resistors | No |
Package | PLCC-28, LQFP-48 |
Pins | Packaging | 48 | LQFP |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1824 |
Shipping Weight (kg) | 0.537 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
8-CH ENHANCED HIGH VOLTAGE ANALOG SWITCH | Microchip Technology |
8-Ch Enhanced High Voltage Analog Switch 48 Lqfp 7X7X1.4Mm T/R Rohs Compliant: Yes |Microchip HV2201FG-G-M931 | Newark Electronics |
Analog Switch Octal SPST 48-Pin LQFP T/R | Avnet America |
8-CH ENHANCED HIGH VOLTAGE ANALOG SWITCH48 LQFP 7x7x1.4mm T/R | Microchip Technology Inc. HV2201FG-G-M931 | RS Americas |
Where can I find additional details, specifications and documents for a HV2201FG-G-M931?
Additional datasheets, footprints and schematics for HV2201FG-G-M931 are listed on our Part Details page. You can also find images and similar parts to HV2201FG-G-M931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV2201FG-G-M931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2201FG-G-M931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV2201FG-G-M931 fall under?
The HV2201FG-G-M931 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HV2201FG-G-M931 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV2201FG-G-M931 you can contact the distributor directly for product support, shipping queries etc.
Is the HV2201FG-G-M931 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV2201FG-G-M931 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for HV2201FG-G-M931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV2201FG-G-M931 often in real-time on the comparison pages.
What if I can't find stock of HV2201FG-G-M931?
You can fill out our help required form which you can use to request a quote for HV2201FG-G-M931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.