HTS05235005JPB19 Resistors by Vishay Intertechnology

RES 50M 5% 1W AXIAL THICK FILM

Status: Unknown
Series: HTS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.45

Distributor Stock
Logo for RS
RS
from US$27.09
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$14.03
-
Buy Now
Logo for Farnell
Farnell
from US$8.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 50Mohm
Product Range HTS Series
Power Rating 1W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 5kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard -
Body Diameter 4.5mm
External Width 23mm
Lead Diameter 0.8mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

HTS523 High Voltage Resistor 50M 1W | RS
Through Hole Thick Film Resistor, Hts Series, 50 Mohm, 1 W, - 5%, 5 Kv, Axial Leaded |Vishay HTS05235005JPB19 | Newark Electronics
Resistor, 50 MOhm, ± 5%, 1 W, Axial Leaded, Thick Film, High Voltage | Avnet America
RES, 50M, 5%, 1W, AXIAL, THICK FILM | Farnell
Resistor, 50 MOhm, � 5%, 1 W, Axial Leaded, Thick Film, High Voltage | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HTS05235005JPB19?

Additional datasheets, footprints and schematics for HTS05235005JPB19 are listed on our Part Details page. You can also find images and similar parts to HTS05235005JPB19 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HTS05235005JPB19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTS05235005JPB19 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HTS05235005JPB19 fall under?

The HTS05235005JPB19 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HTS05235005JPB19 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HTS05235005JPB19 you can contact the distributor directly for product support, shipping queries etc.

Is the HTS05235005JPB19 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HTS05235005JPB19 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for HTS05235005JPB19.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HTS05235005JPB19 often in real-time on the comparison pages.

What if I can't find stock of HTS05235005JPB19?

You can fill out our help required form which you can use to request a quote for HTS05235005JPB19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay