HTS00681005JPB15 Resistors by Vishay Intertechnology

RES 10M 5% 1W AXIAL THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.49

Distributor Stock
Logo for RS
RS
from US$28.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$15.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$19.88
-
Buy Now
Logo for Farnell
Farnell
from US$7.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 10Mohm
Product Range -
Power Rating 1W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 2kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard -
Body Diameter 3.5mm
External Width 14mm
Lead Diameter 0.8mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Through Hole

Alternative Descriptions

HTS68 High Voltage Resistor 10M 1W | RS
Through Hole Thick Film Resistor, Hts Series, 10 Mohm, 1 W, - 5%, 2 Kv, Axial Leaded |Vishay HTS00681005JPB15 | Newark Electronics
Resistor, 10 MOhm, ± 5%, 1 W, Axial Leaded, Thick Film, High Voltage | Avnet America
10M OHM 5% 1W 150PPM | TTI Europe
RES, 10M, 5%, 1W, AXIAL, THICK FILM | Farnell
Resistor, 10 MOhm, � 5%, 1 W, Axial Leaded, Thick Film, High Voltage | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HTS00681005JPB15?

Additional datasheets, footprints and schematics for HTS00681005JPB15 are listed on our Part Details page. You can also find images and similar parts to HTS00681005JPB15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HTS00681005JPB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTS00681005JPB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HTS00681005JPB15 fall under?

The HTS00681005JPB15 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HTS00681005JPB15 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HTS00681005JPB15 you can contact the distributor directly for product support, shipping queries etc.

Is the HTS00681005JPB15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HTS00681005JPB15 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for HTS00681005JPB15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HTS00681005JPB15 often in real-time on the comparison pages.

What if I can't find stock of HTS00681005JPB15?

You can fill out our help required form which you can use to request a quote for HTS00681005JPB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay