Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$10.29
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$12.68
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$8.88
|
31
in stock
|
Buy Now | |
Avnet America
from US$6.25
|
-
|
Buy Now | |
element14
from US$7.96
|
-
|
Buy Now | |
Sager
from US$6.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Leaded Process Compatible | No |
---|---|
Peak Reflow Compatible (260 C) | No |
RoHS Compliant | Yes |
Bayonet cap fuse holder,V mount 5x20mm | RS |
FUSE HOLDER CART 250V 6.3A PCB | Eaton Electronics HTC-45M | RS Americas |
Fuse Holder Pcb Vertical Mount Fuseholder |Eaton Bussmann HTC-45M | Newark Electronics |
Fuse Holder PCB VERTICAL MOUNT FUSEHOLDER | Rapid Electronics |
Fuse Holder 6.3A 250VAC Pin Through Hole | Avnet America |
FUSE HOLDER, 20X5MM PCB MOUNT | element14 |
Fuse Holder REFERENCE PART NUMBER | Sager |
Fuse Holder | Relay Specialties |
Where can I find additional details, specifications and documents for a HTC-45M?
Additional datasheets, footprints and schematics for HTC-45M are listed on our Part Details page. You can also find images and similar parts to HTC-45M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC-45M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC-45M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC-45M fall under?
The HTC-45M is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HTC-45M when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC-45M you can contact the distributor directly for product support, shipping queries etc.
Is the HTC-45M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HTC-45M have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and Avnet America have stock available or on a lead time for HTC-45M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC-45M often in real-time on the comparison pages.
What if I can't find stock of HTC-45M?
You can fill out our help required form which you can use to request a quote for HTC-45M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.