Status: | Active |
---|---|
Series: | HT0740 |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
13,079
in stock
|
Buy Now | |
element14
from US$1.31
|
13,079
in stock
|
Buy Now | |
Farnell
from US$1.26
|
13,079
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
557
in stock
|
Buy Now | |
Microchip Technology
from US$1.09
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
±400V input to output isolation |
Low input logic current, 500µA max |
No external voltage supply required |
Floating isolated output drivers |
5.0V logic compatible |
# of Channels | 1 |
---|---|
InputVoltageLow | 3.15 |
Input Voltage High (V) | 5.5 |
Output Voltage Low (V) | 4.5 |
Output Voltage High (V) | 8.5 |
Input to Output Isolation (V) | ±400 |
Package | SOIC-8 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Isolated Mosfet Driver, High Side, Soic8 | Newark Electronics |
ISOLATED MOSFET DRIVER, HIGH SIDE, SOIC8 | element14 |
IC: driver | Transfer Multisort Elektronik |
HIGH VOLTAGE ISOLATED OUTPUT MOSFET DRIVER, 400V | Microchip Technology |
HIGH VOLTAGE ISOLATED OUTPUT MOSFET DRIV | RS |
MOSFET DRVR 1-OUT Hi Side Non-Inv 8-Pin SOIC T/R | Avnet America |
HIGH VOLTAGE ISOLATED OUTPUT MOSFET DRIVER, 400V8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. HT0740LG-G | RS Americas |
Where can I find additional details, specifications and documents for a HT0740LG-G?
Additional datasheets, footprints and schematics for HT0740LG-G are listed on our Part Details page. You can also find images and similar parts to HT0740LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT0740LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT0740LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT0740LG-G fall under?
The HT0740LG-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to HT0740LG-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT0740LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HT0740LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HT0740LG-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Microchip Technology have stock available or on a lead time for HT0740LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT0740LG-G often in real-time on the comparison pages.
What if I can't find stock of HT0740LG-G?
You can fill out our help required form which you can use to request a quote for HT0740LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.