Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST |
---|---|
Load Current | 320mA |
Relay Terminals | Through Hole |
On State Resistance Max | 3ohm |
Isolation Voltage | 4kV |
Forward Current If | 25mA |
RoHS Compliant | Yes |
OPTOCOUPLER, RELAY, O/P, 6-DIP | element14 |
Optocoupler, Transistor, 4000Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a HSR312?
Additional datasheets, footprints and schematics for HSR312 are listed on our Part Details page. You can also find images and similar parts to HSR312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSR312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSR312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSR312 fall under?
The HSR312 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to HSR312 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSR312 you can contact the distributor directly for product support, shipping queries etc.
Is the HSR312 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HSR312 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for HSR312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSR312 often in real-time on the comparison pages.
What if I can't find stock of HSR312?
You can fill out our help required form which you can use to request a quote for HSR312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.