Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 5mm |
---|---|
Grip Range Min | - |
Grip Range Max | 8mm |
Overall Length | 16.4mm |
Mounting Hole Dia | 3mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 3mm |
Heat Sink Push Pin, Spring, Nat/Steel | Essentra Components HSR-1 | RS Americas |
Clip for heatsinks | RS |
Natural Nylon Spring Mount Snap Lock Pin Rivet | Future Electronics |
Where can I find additional details, specifications and documents for a HSR-1?
Additional datasheets, footprints and schematics for HSR-1 are listed on our Part Details page. You can also find images and similar parts to HSR-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSR-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSR-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSR-1 fall under?
The HSR-1 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to HSR-1 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSR-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HSR-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSR-1 have stock available?
Authorised distributors including RS Americas, RS and Future Electronics have stock available or on a lead time for HSR-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSR-1 often in real-time on the comparison pages.
What if I can't find stock of HSR-1?
You can fill out our help required form which you can use to request a quote for HSR-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.