Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$32.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.61
|
12
in stock
|
Buy Now | |
element14
from US$33.15
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$40.23
|
28
in stock
|
Buy Now | |
Farnell
from US$32.15
|
28
in stock
|
Buy Now | |
TE Store
from US$95.12
|
22
in stock
|
Buy Now | |
Avnet America
from US$68.75
|
-
|
Buy Now | |
RS Americas
from US$51.82
|
-
|
Buy Now |
Resistance | 0.47ohm |
---|---|
Product Range | HS Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Voltage Rating | 2.2kV |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
RESISTOR, 250W, 0R47, 5% | element14 |
Resistor, 0.47 Ohm, 150W, 5% | Newark Electronics |
HSC250 R47 5% Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in 0.47 Ω Wire Wound Power Resistor 42 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSC250R47J | Internal Number: 2-1630024-1 | TE Connectivity | TE Store |
Aluminium housed resistor 250W 0R47 5% | RS |
Res Wirewound 0.47 Ohm 5% 250W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
HSC250 Series ALUM Housed Solder Lug Wire Wound Pmnt Resistor,470mOhm +/-5% 250W | TE Connectivity HSC250R47J | RS Americas |
Where can I find additional details, specifications and documents for a HSC250R47J?
Additional datasheets, footprints and schematics for HSC250R47J are listed on our Part Details page. You can also find images and similar parts to HSC250R47J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC250R47J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC250R47J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC250R47J fall under?
The HSC250R47J is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to HSC250R47J when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC250R47J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC250R47J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC250R47J have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and RS have stock available or on a lead time for HSC250R47J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC250R47J often in real-time on the comparison pages.
What if I can't find stock of HSC250R47J?
You can fill out our help required form which you can use to request a quote for HSC250R47J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.