Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$3.61
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.06
|
-
|
Buy Now | |
RS Americas
from US$7.52
|
-
|
Buy Now | |
element14
from US$3.86
|
-
|
Buy Now | |
TE Store
from US$6.32
|
-
|
Buy Now | |
Farnell
from US$2.87
|
-
|
Buy Now |
Resistance | 270ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Hsa50 270R 5% |Cgs Te Connectivity HSA50270RJ | Newark Electronics |
Aluminium housed resistor 50W 270R 5% | RS |
Res Wirewound 270 Ohm 5% 50W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 270Ohm +/-5% 50W | TE Connectivity HSA50270RJ | RS Americas |
RESISTOR, WIREWOUND, 270R, 5%, 50W | element14 |
HSA50 270R 5% Resistance Value: 270 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 270 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA50270RJ | Internal Number: 3-1625984-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HSA50270RJ?
Additional datasheets, footprints and schematics for HSA50270RJ are listed on our Part Details page. You can also find images and similar parts to HSA50270RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50270RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50270RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50270RJ fall under?
The HSA50270RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50270RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50270RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50270RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50270RJ have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Avnet America and RS Americas have stock available or on a lead time for HSA50270RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50270RJ often in real-time on the comparison pages.
What if I can't find stock of HSA50270RJ?
You can fill out our help required form which you can use to request a quote for HSA50270RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.