Status: | Unknown |
---|---|
Series: | HS6E Series |
RoHS: | Unknown |
Product Range | HS6E Series |
---|---|
Contact Configuration | 4PST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 2.5A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2.5A |
SVHC | No SVHC (15-Jan-2019) |
IDEC Subminiature Interlock Switch with Solenoid, IP67, 22 AWG Cable | Distrelec |
Safety Interlock Switch, Subminiture (So | RS |
Safety Sw, 4Pst-Nc, Spst-No, 2.5A, 250V | Newark Electronics |
SAFETY SW, 4PST-NC, SPST-NO, 2.5A, 250V | element14 |
Interlock Switches Safety Switch Solenoid Lock | Sager |
Where can I find additional details, specifications and documents for a HS6E-L7Y4B05-G?
Additional datasheets, footprints and schematics for HS6E-L7Y4B05-G are listed on our Part Details page. You can also find images and similar parts to HS6E-L7Y4B05-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS6E-L7Y4B05-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS6E-L7Y4B05-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS6E-L7Y4B05-G fall under?
The HS6E-L7Y4B05-G is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS6E-L7Y4B05-G when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS6E-L7Y4B05-G you can contact the distributor directly for product support, shipping queries etc.
Is the HS6E-L7Y4B05-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS6E-L7Y4B05-G have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for HS6E-L7Y4B05-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS6E-L7Y4B05-G often in real-time on the comparison pages.
What if I can't find stock of HS6E-L7Y4B05-G?
You can fill out our help required form which you can use to request a quote for HS6E-L7Y4B05-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.