Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO, SPST-NC |
---|---|
Switch Terminals | Wire Leaded |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 2.5A |
Contact Voltage DC Max | 250V |
RoHS Compliant | Yes |
Safety Interlock Switch, 1No/1Nc, 250V | Newark Electronics |
Non-Locking Interlock Swtich, Key/Tongue, 1NC 1NO, 2.5A, 300V, HS6E Series | IDEC Corporation HS6B-11B01 | RS Americas |
Interlock Switches Safety Interlock Switch 1NC1NO | Sager |
Where can I find additional details, specifications and documents for a HS6B-11B01?
Additional datasheets, footprints and schematics for HS6B-11B01 are listed on our Part Details page. You can also find images and similar parts to HS6B-11B01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS6B-11B01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS6B-11B01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS6B-11B01 fall under?
The HS6B-11B01 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS6B-11B01 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS6B-11B01 you can contact the distributor directly for product support, shipping queries etc.
Is the HS6B-11B01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS6B-11B01 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for HS6B-11B01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS6B-11B01 often in real-time on the comparison pages.
What if I can't find stock of HS6B-11B01?
You can fill out our help required form which you can use to request a quote for HS6B-11B01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.