Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NC |
---|---|
Switch Terminals | Wire Leaded |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 2.5A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2.5A |
RoHS Compliant | Yes |
Safety switch: key operated | Transfer Multisort Elektronik |
Switch | RS Americas |
Safety Interlock Switch, 2Nc, 250V | Newark Electronics |
Interlock Switches Safety Interlock Switch 2NC | Sager |
Where can I find additional details, specifications and documents for a HS6B-02B03?
Additional datasheets, footprints and schematics for HS6B-02B03 are listed on our Part Details page. You can also find images and similar parts to HS6B-02B03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS6B-02B03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS6B-02B03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS6B-02B03 fall under?
The HS6B-02B03 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS6B-02B03 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS6B-02B03 you can contact the distributor directly for product support, shipping queries etc.
Is the HS6B-02B03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS6B-02B03 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics and Sager have stock available or on a lead time for HS6B-02B03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS6B-02B03 often in real-time on the comparison pages.
What if I can't find stock of HS6B-02B03?
You can fill out our help required form which you can use to request a quote for HS6B-02B03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.