Status: | Unknown |
---|---|
Series: | HS5L Series |
RoHS: | Compliant |
Product Range | HS5L Series |
---|---|
Contact Configuration | SPST-NO, 3PST-NC |
Switch Terminals | Spring Clamp |
Contact Voltage AC Max | 125V |
Contact Current AC Max | 2.5A |
IP Rating | IP67 |
RoHS Compliant | Yes |
Switch, Interlock, 4-Contact, Spring Lock, 24 VDC, Green LED, VB, M20 | IDEC Corporation HS5L-VB44M-G | RS Americas |
Interlock Sw, Spst-No/3Pst-Nc, 125Vac | Newark Electronics |
Safety Interlock Switch, Rotating Head, (8) Position, IP67 | Carlton-Bates |
Interlock Switches Interlock 4 Cnt Spring Lock | Sager |
Where can I find additional details, specifications and documents for a HS5L-VB44M-G?
Additional datasheets, footprints and schematics for HS5L-VB44M-G are listed on our Part Details page. You can also find images and similar parts to HS5L-VB44M-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS5L-VB44M-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5L-VB44M-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS5L-VB44M-G fall under?
The HS5L-VB44M-G is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS5L-VB44M-G when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS5L-VB44M-G you can contact the distributor directly for product support, shipping queries etc.
Is the HS5L-VB44M-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS5L-VB44M-G have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for HS5L-VB44M-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS5L-VB44M-G often in real-time on the comparison pages.
What if I can't find stock of HS5L-VB44M-G?
You can fill out our help required form which you can use to request a quote for HS5L-VB44M-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.