Status: | Unknown |
---|---|
Series: | HS5L Series |
RoHS: | Unknown |
Prices starting from US$81.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$148.06
|
3
in stock
|
Buy Now | |
Distrelec
from US$185.82
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$81.60
|
48
in stock
|
Buy Now | |
RS Americas
from US$204.03
|
48
in stock
|
Buy Now | |
CoreStaff
from US$95.57
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$212.19
|
-
|
Buy Now | |
element14
from US$191.65
|
-
|
Buy Now | |
Carlton-Bates
from US$195.14
|
-
|
Buy Now | |
Sager
from US$171.34
|
-
|
Buy Now | |
Farnell
from US$141.02
|
-
|
Buy Now |
Product Range | HS5L Series |
---|---|
Contact Configuration | DPST-NO DPST-NC |
Switch Terminals | Spring Clamp |
Contact Voltage AC Max | 125V |
Contact Current AC Max | 2.5A |
IP Rating | IP67 |
Contact Voltage DC Max | 30V |
Contact Current DC Max | 2.5A |
SVHC | No SVHC (15-Jan-2019) |
IDEC Miniature Interlock Switch with Solenoid, 1NC + 1NO, IP67, Spring Clamp Terminal | Distrelec |
Solenoid Locking Interlock Switch, Key/Tongue, 1NC 1NO, 2.5A, HS5L Series | IDEC Corporation HS5L-VA7Y4M-G | RS Americas |
Safety Interlock Switch, 4 contact (Sole | RS |
Safety Interlock Sw, Dpst-No/Nc, 125Vac | Newark Electronics |
SAFETY SW, DPST-NO, DPST-NC, 2.5A, 250V | element14 |
Safety Interlock Switch, Rotating Head, (8) Position, IP67 | Carlton-Bates |
Interlock Switches Interlock 4 Cnt Solenoid Lock | Sager |
Where can I find additional details, specifications and documents for a HS5L-VA7Y4M-G?
Additional datasheets, footprints and schematics for HS5L-VA7Y4M-G are listed on our Part Details page. You can also find images and similar parts to HS5L-VA7Y4M-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS5L-VA7Y4M-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5L-VA7Y4M-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS5L-VA7Y4M-G fall under?
The HS5L-VA7Y4M-G is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS5L-VA7Y4M-G when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS5L-VA7Y4M-G you can contact the distributor directly for product support, shipping queries etc.
Is the HS5L-VA7Y4M-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS5L-VA7Y4M-G have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS Americas, CoreStaff and RS have stock available or on a lead time for HS5L-VA7Y4M-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS5L-VA7Y4M-G often in real-time on the comparison pages.
What if I can't find stock of HS5L-VA7Y4M-G?
You can fill out our help required form which you can use to request a quote for HS5L-VA7Y4M-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.