HS5E-B7Y003 Switches by IDEC Corporation

SWITCH, SAFETY INTERLOCK, 2NC, 2A

Status: Unknown
Series: HS5E Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range HS5E Series
Contact Configuration SPST-NC, SPST-NC
Switch Terminals Wire Leaded
Contact Voltage AC Max 125V
Contact Current AC Max 2A
Contact Voltage DC Max 30V
RoHS Compliant Yes

Alternative Descriptions

Switch, Safety Interlock, 2Nc, 2A | Newark Electronics
Interlock Switches Safety Switch Solenoid Lock | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HS5E-B7Y003?

Additional datasheets, footprints and schematics for HS5E-B7Y003 are listed on our Part Details page. You can also find images and similar parts to HS5E-B7Y003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HS5E-B7Y003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5E-B7Y003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HS5E-B7Y003 fall under?

The HS5E-B7Y003 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to HS5E-B7Y003 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HS5E-B7Y003 you can contact the distributor directly for product support, shipping queries etc.

Is the HS5E-B7Y003 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HS5E-B7Y003 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for HS5E-B7Y003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HS5E-B7Y003 often in real-time on the comparison pages.

What if I can't find stock of HS5E-B7Y003?

You can fill out our help required form which you can use to request a quote for HS5E-B7Y003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay