Status: | Unknown |
---|---|
Series: | HS5E Series |
RoHS: | Compliant |
Product Range | HS5E Series |
---|---|
Contact Configuration | SPST-NC, SPST-NC |
Switch Terminals | Wire Leaded |
Contact Voltage AC Max | 125V |
Contact Current AC Max | 2A |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
Switch,Spring Lock, without pilot light, | RS |
Switch, Safety Interlock, 2Nc, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a HS5E-A4003?
Additional datasheets, footprints and schematics for HS5E-A4003 are listed on our Part Details page. You can also find images and similar parts to HS5E-A4003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS5E-A4003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5E-A4003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS5E-A4003 fall under?
The HS5E-A4003 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS5E-A4003 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS5E-A4003 you can contact the distributor directly for product support, shipping queries etc.
Is the HS5E-A4003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS5E-A4003 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for HS5E-A4003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS5E-A4003 often in real-time on the comparison pages.
What if I can't find stock of HS5E-A4003?
You can fill out our help required form which you can use to request a quote for HS5E-A4003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.