Status: | Unknown |
---|---|
Series: | HS5D Series |
RoHS: | Unknown |
Prices starting from US$34.15
Product Range | HS5D Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 10A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 8A |
SVHC | No SVHC (15-Jan-2019) |
Safety Interlock Switch (1 NO + 2 NC con | RS |
Safety switch: key operated | Transfer Multisort Elektronik |
Safety Sw, Dpst-Nc, Spst-No, 10A, 250Vac | Newark Electronics |
Non-Locking Interlock Switch, Key/Tongue, 2NC 1NO, G1/2, HS5D Series | IDEC Corporation HS5D-12ZRN | RS Americas |
SAFETY SW, DPST-NC, SPST-NO, 10A, 250VAC | element14 |
Interlock Switches SafetySwitch MetalHead 1NO-2NC | Sager |
Where can I find additional details, specifications and documents for a HS5D-12ZRN?
Additional datasheets, footprints and schematics for HS5D-12ZRN are listed on our Part Details page. You can also find images and similar parts to HS5D-12ZRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS5D-12ZRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5D-12ZRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS5D-12ZRN fall under?
The HS5D-12ZRN is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS5D-12ZRN when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS5D-12ZRN you can contact the distributor directly for product support, shipping queries etc.
Is the HS5D-12ZRN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS5D-12ZRN have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HS5D-12ZRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS5D-12ZRN often in real-time on the comparison pages.
What if I can't find stock of HS5D-12ZRN?
You can fill out our help required form which you can use to request a quote for HS5D-12ZRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.