Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.48
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$50.11
|
52
in stock
|
Buy Now | |
element14
from US$49.35
|
52
in stock
|
Buy Now | |
CoreStaff
from US$14.81
|
50
in stock
|
Buy Now | |
RS Americas
from US$48.18
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.77
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$34.50
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$56.32
|
-
|
Buy Now | |
Sager
from US$49.44
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 10A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 8A |
Safety Interlock Switch, 2Nc, 250V | Newark Electronics |
SAFETY INTERLOCK SWITCH, 2NC, 250V | element14 |
Non-Locking Interlock Switch, Key/Tongue, 2NC, G1/2, Miniature, HS5D Series | IDEC Corporation HS5D-02RN | RS Americas |
Safety switch: key operated | Transfer Multisort Elektronik |
Miniature Safety Interlock Rotating Head, (8) Position 250V AC/DC 6/1.1A | Carlton-Bates |
Interlock Switches Safety Switch Plastic Head 2NC | Sager |
Where can I find additional details, specifications and documents for a HS5D-02RN?
Additional datasheets, footprints and schematics for HS5D-02RN are listed on our Part Details page. You can also find images and similar parts to HS5D-02RN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS5D-02RN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5D-02RN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS5D-02RN fall under?
The HS5D-02RN is listed under IDEC Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to HS5D-02RN when available in the IDEC Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS5D-02RN you can contact the distributor directly for product support, shipping queries etc.
Is the HS5D-02RN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS5D-02RN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS Americas have stock available or on a lead time for HS5D-02RN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS5D-02RN often in real-time on the comparison pages.
What if I can't find stock of HS5D-02RN?
You can fill out our help required form which you can use to request a quote for HS5D-02RN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.