HS5B-11B Switches by IDEC Corporation

SWITCH, SAFETY INTERLOCK, 1NO/1NC, 10A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Configuration SPST-NO, SPST-NC
Switch Terminals Screw
Contact Voltage AC Max 250V
Contact Current AC Max 10A
Contact Voltage DC Max 250V
Contact Current DC Max 8A
RoHS Compliant Yes

Alternative Descriptions

Switch, Safety Interlock, 1No/1Nc, 10A | Newark Electronics
Interlock Switches Safety Interlock Switch 1NC1NO | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HS5B-11B?

Additional datasheets, footprints and schematics for HS5B-11B are listed on our Part Details page. You can also find images and similar parts to HS5B-11B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HS5B-11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS5B-11B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HS5B-11B fall under?

The HS5B-11B is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to HS5B-11B when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HS5B-11B you can contact the distributor directly for product support, shipping queries etc.

Is the HS5B-11B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HS5B-11B have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for HS5B-11B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HS5B-11B often in real-time on the comparison pages.

What if I can't find stock of HS5B-11B?

You can fill out our help required form which you can use to request a quote for HS5B-11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay