Status: | Unknown |
---|---|
Series: | HS1L Series |
RoHS: | Unknown |
Prices starting from US$198.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$299.01
|
2
in stock
|
Buy Now | |
RS Americas
from US$219.59
|
16
in stock
|
Buy Now | |
Distrelec
from US$317.02
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$228.37
|
-
|
Buy Now | |
element14
from US$198.58
|
-
|
Buy Now | |
Sager
from US$201.26
|
-
|
Buy Now | |
Farnell
from US$283.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS1L Series |
---|---|
Contact Configuration | 6PST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 10A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 8A |
SVHC | No SVHC (15-Jan-2019) |
Spring Locking Interlock Switch, Key/Tongue, 1NC 1NC, 10A, IP67, HS1L Series | IDEC Corporation HS1L-DT44KMSR-R | RS Americas |
IDEC Interlock Switch with Solenoid, IP67, Screw Terminal | Distrelec |
Safety Interlock Switch with Solenoid | RS |
Safety Sw, 6Pst-Nc, 10A, 250Vac, Screw | Newark Electronics |
SAFETY SW, 6PST-NC, 10A, 250VAC, SCREW | element14 |
Interlock Switches Safety Switch Spring Lock | Sager |
Safety - Solenoid Locking Swit | Relay Specialties |
Where can I find additional details, specifications and documents for a HS1L-DT44KMSR-R?
Additional datasheets, footprints and schematics for HS1L-DT44KMSR-R are listed on our Part Details page. You can also find images and similar parts to HS1L-DT44KMSR-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS1L-DT44KMSR-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS1L-DT44KMSR-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS1L-DT44KMSR-R fall under?
The HS1L-DT44KMSR-R is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS1L-DT44KMSR-R when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS1L-DT44KMSR-R you can contact the distributor directly for product support, shipping queries etc.
Is the HS1L-DT44KMSR-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS1L-DT44KMSR-R have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for HS1L-DT44KMSR-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS1L-DT44KMSR-R often in real-time on the comparison pages.
What if I can't find stock of HS1L-DT44KMSR-R?
You can fill out our help required form which you can use to request a quote for HS1L-DT44KMSR-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.