HS1E-244R-G Switches by IDEC Corporation

SAFETY INTERLOCK SWITCH, SPST-NC/SPST-NC, 24VDC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Configuration SPST-NC, SPST-NC
Switch Terminals Screw
Contact Voltage AC Max 250V
Contact Current AC Max 10A
Contact Voltage DC Max 24V
RoHS Compliant Yes

Alternative Descriptions

Safety Interlock Switch, Spst-Nc/Spst-Nc, 24Vdc | Newark Electronics
Safety - Solenoid Locking Swit | Relay Specialties
Interlock Switches Safety Switch Spring Lock | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HS1E-244R-G?

Additional datasheets, footprints and schematics for HS1E-244R-G are listed on our Part Details page. You can also find images and similar parts to HS1E-244R-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HS1E-244R-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS1E-244R-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HS1E-244R-G fall under?

The HS1E-244R-G is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to HS1E-244R-G when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HS1E-244R-G you can contact the distributor directly for product support, shipping queries etc.

Is the HS1E-244R-G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HS1E-244R-G have stock available?

Authorised distributors including Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for HS1E-244R-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HS1E-244R-G often in real-time on the comparison pages.

What if I can't find stock of HS1E-244R-G?

You can fill out our help required form which you can use to request a quote for HS1E-244R-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay