Status: | Unknown |
---|---|
Series: | HS1B Series |
RoHS: | Compliant |
Prices starting from US$111.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$111.68
|
No stock
|
Buy Now |
Product Range | HS1B Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 125V |
Contact Current AC Max | 10A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 8A |
RoHS Compliant | Yes |
Switch, Safety Interlock, 2Nc, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a HS1B-02R?
Additional datasheets, footprints and schematics for HS1B-02R are listed on our Part Details page. You can also find images and similar parts to HS1B-02R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS1B-02R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS1B-02R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS1B-02R fall under?
The HS1B-02R is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HS1B-02R when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS1B-02R you can contact the distributor directly for product support, shipping queries etc.
Is the HS1B-02R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS1B-02R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HS1B-02R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS1B-02R often in real-time on the comparison pages.
What if I can't find stock of HS1B-02R?
You can fill out our help required form which you can use to request a quote for HS1B-02R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.