Status: | Unknown |
---|---|
Series: | HQA Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 118W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | HQA Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 40V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Quarter Brick |
DC / DC Converter Mounting | Through Hole |
Width | 55.9mm |
Height | 12.7mm |
Depth | 60.6mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA EN UL |
Where can I find additional details, specifications and documents for a HQA-2W-120W-280V-007-S?
Additional datasheets, footprints and schematics for HQA-2W-120W-280V-007-S are listed on our Part Details page. You can also find images and similar parts to HQA-2W-120W-280V-007-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HQA-2W-120W-280V-007-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQA-2W-120W-280V-007-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HQA-2W-120W-280V-007-S fall under?
The HQA-2W-120W-280V-007-S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HQA-2W-120W-280V-007-S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HQA-2W-120W-280V-007-S you can contact the distributor directly for product support, shipping queries etc.
Is the HQA-2W-120W-280V-007-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HQA-2W-120W-280V-007-S have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Sager have stock available or on a lead time for HQA-2W-120W-280V-007-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HQA-2W-120W-280V-007-S often in real-time on the comparison pages.
What if I can't find stock of HQA-2W-120W-280V-007-S?
You can fill out our help required form which you can use to request a quote for HQA-2W-120W-280V-007-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.