Status: | Unknown |
---|---|
Series: | HPR4xxC Series |
RoHS: | Unknown |
DC / DC Converter Output Type | Fixed |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
Output Power Max | 750mW |
Output Voltage - Output 1 | 15V |
Output Voltage - Output 2 | -15V |
Output Current - Output 1 | 25mA |
Output Current - Output 2 | 25mA |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Approvals & Standards | - |
Width | 6.09mm |
Height | 10.16mm |
Depth | 19.56mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | HPR4xxC Series |
SVHC | No SVHC (17-Dec-2015) |
Efficiency | 79% |
External Depth | 6.09mm |
External Length / Height | 10.16mm |
External Width | 19.56mm |
Isolation Voltage | 1kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Power Rating | 750mW |
Supply Voltage | 15V |
Dc-Dc Converter, Iso Pol, 2 O/P, 750Mw, 15V, -15V | Newark Electronics |
DC/DC POWER SUPPLY DUAL OUT -15/15V -0.025/0.025A 0.75W 5SIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a HPR417C?
Additional datasheets, footprints and schematics for HPR417C are listed on our Part Details page. You can also find images and similar parts to HPR417C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPR417C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPR417C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPR417C fall under?
The HPR417C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HPR417C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPR417C you can contact the distributor directly for product support, shipping queries etc.
Is the HPR417C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPR417C have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for HPR417C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPR417C often in real-time on the comparison pages.
What if I can't find stock of HPR417C?
You can fill out our help required form which you can use to request a quote for HPR417C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.