HPR404C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 750mW, 12V, -12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.90

Distributor Stock
Logo for Newark
Newark
from US$16.90
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 750mW
Output Voltage - Output 1 12V
Output Current - Output 1 30mA
Output Voltage - Output 2 -12V
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 750Mw, 12V, -12V | Newark Electronics
DC/DC POWER SUPPLY DUAL OUT -12/12V -0.03/0.03A 0.75W 5SIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HPR404C?

Additional datasheets, footprints and schematics for HPR404C are listed on our Part Details page. You can also find images and similar parts to HPR404C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HPR404C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPR404C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HPR404C fall under?

The HPR404C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to HPR404C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HPR404C you can contact the distributor directly for product support, shipping queries etc.

Is the HPR404C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HPR404C have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for HPR404C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HPR404C often in real-time on the comparison pages.

What if I can't find stock of HPR404C?

You can fill out our help required form which you can use to request a quote for HPR404C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay