Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.93
|
No stock
|
Buy Now | |
Sager
from US$10.37
|
3,088
in stock
|
Buy Now | |
Rutronik
from US$13.07
|
-
|
Buy Now | |
Newark Electronics
from US$12.59
|
-
|
Buy Now | |
Future Electronics
from US$13.28
|
-
|
Buy Now | |
Avnet America
from US$11.06
|
-
|
Buy Now | |
element14
from US$13.93
|
-
|
Buy Now | |
Richardson RFPD
from US$10.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
DC / DC Converter Type | Isolated POL |
---|---|
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
Depth | 19.56mm |
Isolated DC/DC Converters - Through Hole 0.75W 4.5-5.5VIN 5VOUT DC/DC | Sager |
DC-DC Mod.5V to 5V 75W/150MA | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 750Mw, 150Ma, 5V | Newark Electronics |
HPR4XXC Series 5 V 150 mA 0.75 W Single Output DC-DC Converter | Future Electronics |
DC/DC POWER SUPPLY SNGL OUT 5V 0.15A 0.75W 5SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
CONVERTER, DC/DC, 0.75W UNREG | Farnell |
Where can I find additional details, specifications and documents for a HPR400C.?
Additional datasheets, footprints and schematics for HPR400C. are listed on our Part Details page. You can also find images and similar parts to HPR400C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPR400C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPR400C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPR400C. fall under?
The HPR400C. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HPR400C. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPR400C. you can contact the distributor directly for product support, shipping queries etc.
Is the HPR400C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPR400C. have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HPR400C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPR400C. often in real-time on the comparison pages.
What if I can't find stock of HPR400C.?
You can fill out our help required form which you can use to request a quote for HPR400C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.