Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.30
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 750mW |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 30mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 30mA |
Width | 6.09mm |
RoHS Compliant | No |
Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a HPR122?
Additional datasheets, footprints and schematics for HPR122 are listed on our Part Details page. You can also find images and similar parts to HPR122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPR122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPR122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPR122 fall under?
The HPR122 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to HPR122 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPR122 you can contact the distributor directly for product support, shipping queries etc.
Is the HPR122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPR122 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HPR122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPR122 often in real-time on the comparison pages.
What if I can't find stock of HPR122?
You can fill out our help required form which you can use to request a quote for HPR122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.