Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 750mW |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 62mA |
Width | 6.09mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 750Mw, 62Ma, 12V | Newark Electronics |
CONVERTER, DC/DC, 0.75W UNREG | element14 |
Where can I find additional details, specifications and documents for a HPR107C?
Additional datasheets, footprints and schematics for HPR107C are listed on our Part Details page. You can also find images and similar parts to HPR107C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPR107C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPR107C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPR107C fall under?
The HPR107C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to HPR107C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPR107C you can contact the distributor directly for product support, shipping queries etc.
Is the HPR107C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPR107C have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for HPR107C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPR107C often in real-time on the comparison pages.
What if I can't find stock of HPR107C?
You can fill out our help required form which you can use to request a quote for HPR107C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.