HPR105C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 750mW, 15V, -15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.45

Distributor Stock
Logo for Newark
Newark
from US$11.47
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.06
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.63
-
Buy Now
Logo for Sager
Sager
from US$9.45
-
Buy Now
Logo for Farnell
Farnell
from US$10.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 750mW
Output Voltage - Output 1 15V
Output Current - Output 1 25mA
Output Voltage - Output 2 -15V
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 750Mw, 15V, -15V | Newark Electronics
DC/DC POWER SUPPLY DUAL OUT 15/-15V 0.025/-0.025A 0.75W 5SIP | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD
Isolated DC/DC Converters - Through Hole 0.75W 4.5-5.5VIN +-15VOUT DCDC | Sager
CONVERTER, DC/DC, 0.75W UNREG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HPR105C?

Additional datasheets, footprints and schematics for HPR105C are listed on our Part Details page. You can also find images and similar parts to HPR105C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HPR105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPR105C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HPR105C fall under?

The HPR105C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to HPR105C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HPR105C you can contact the distributor directly for product support, shipping queries etc.

Is the HPR105C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HPR105C have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Farnell have stock available or on a lead time for HPR105C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HPR105C often in real-time on the comparison pages.

What if I can't find stock of HPR105C?

You can fill out our help required form which you can use to request a quote for HPR105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay