Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.41
|
813
in stock
|
Buy Now | |
Sager
from US$7.26
|
1,082
in stock
|
Buy Now | |
Newark Electronics
from US$8.83
|
-
|
Buy Now | |
Future Electronics
from US$8.10
|
-
|
Buy Now | |
Avnet America
from US$7.75
|
-
|
Buy Now | |
element14
from US$7.87
|
-
|
Buy Now | |
TTI Europe
from US$7.52
|
-
|
Buy Now | |
Richardson RFPD
from US$7.41
|
-
|
Buy Now | |
Farnell
from US$7.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 750mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 150mA |
Width | 6.09mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole # | Sager |
DC/DC converter 0.75W single output | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 750Mw, 150Ma, 5V | Newark Electronics |
HPR Series 1 W Single Output 5 V Isolated DC-DC Converter Power Supply | Future Electronics |
DC/DC Power Supply Single-OUT 5V 0.15A 0.75W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
CONVERTER, DC TO DC, 5V, 0.75W | Farnell |
Where can I find additional details, specifications and documents for a HPR100C?
Additional datasheets, footprints and schematics for HPR100C are listed on our Part Details page. You can also find images and similar parts to HPR100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPR100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPR100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPR100C fall under?
The HPR100C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to HPR100C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPR100C you can contact the distributor directly for product support, shipping queries etc.
Is the HPR100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPR100C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HPR100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPR100C often in real-time on the comparison pages.
What if I can't find stock of HPR100C?
You can fill out our help required form which you can use to request a quote for HPR100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.