Status: | Unknown |
---|---|
Series: | HPL Series |
RoHS: | Compliant |
No distributors results available
Inductance | 3.3nH |
---|---|
DC Resistance Max | 0.25ohm |
Self Resonant Frequency Min | 7GHz |
DC Current Rating | 700mA |
Inductor Case Style | 0402 [1005 Metric] |
Product Range | HPL Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HPL1005-3N3?
Additional datasheets, footprints and schematics for HPL1005-3N3 are listed on our Part Details page. You can also find images and similar parts to HPL1005-3N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPL1005-3N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPL1005-3N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPL1005-3N3 fall under?
The HPL1005-3N3 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to HPL1005-3N3 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPL1005-3N3 you can contact the distributor directly for product support, shipping queries etc.
Is the HPL1005-3N3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HPL1005-3N3 have stock available?
There is no stock from authorised distributors for HPL1005-3N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPL1005-3N3 often in real-time on the comparison pages.
What if I can't find stock of HPL1005-3N3?
You can fill out our help required form which you can use to request a quote for HPL1005-3N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.