Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | -, - |
---|---|
Transmission Range | - |
Directivity | - |
Supply Voltage Max | 1.6V |
Supply Voltage Min | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Current | 50mA |
Packaging | Each |
Optical Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a HOA0892-L55?
Additional datasheets, footprints and schematics for HOA0892-L55 are listed on our Part Details page. You can also find images and similar parts to HOA0892-L55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA0892-L55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA0892-L55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA0892-L55 fall under?
The HOA0892-L55 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to HOA0892-L55 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA0892-L55 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA0892-L55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HOA0892-L55 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for HOA0892-L55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA0892-L55 often in real-time on the comparison pages.
What if I can't find stock of HOA0892-L55?
You can fill out our help required form which you can use to request a quote for HOA0892-L55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.