Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | 88.4mm x 117.7mm |
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
HMI 5.7" Touchscreen Color 320x240 Pixels 24VDC Harmony GTO Series | Schneider Electric HMISTU855S | RS Americas |
Hmi Touch Panel Screen, 5.7", 320X240, Lcd, Color | Newark Electronics |
Where can I find additional details, specifications and documents for a HMISTU855S?
Additional datasheets, footprints and schematics for HMISTU855S are listed on our Part Details page. You can also find images and similar parts to HMISTU855S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISTU855S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISTU855S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISTU855S fall under?
The HMISTU855S is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to HMISTU855S when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISTU855S you can contact the distributor directly for product support, shipping queries etc.
Is the HMISTU855S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISTU855S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMISTU855S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISTU855S often in real-time on the comparison pages.
What if I can't find stock of HMISTU855S?
You can fill out our help required form which you can use to request a quote for HMISTU855S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.