Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$846.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$913.37
|
29
in stock
|
Buy Now | |
RS Americas
from US$1,019.63
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1,374.15
|
2
in stock
|
Buy Now | |
element14
from US$1,037.10
|
2
in stock
|
Buy Now | |
Farnell
from US$970.45
|
2
in stock
|
Buy Now | |
Conrad
from US$1,149.82
|
1
in stock
|
Buy Now | |
Distrelec
from US$846.05
|
-
|
Buy Now |
Meter Display Type | TFT LCD Colour |
---|---|
Display Size | - |
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Panel Display Interface | Serial |
Supply Voltage Range | 20.4V DC to 28.8V DC |
5.7" Colour TFT Graphhical Touchscreen | RS |
HMI 5.7" Touchscreen Color 320x240 Pixels 24VDC Harmony STO & STU Series | Schneider Electric HMISTU855 | RS Americas |
Touchscreen, Graphical, 5.7" Tft, Blk | Newark Electronics |
TOUCHSCREEN, GRAPHICAL, 5.7" TFT, BLK | element14 |
IP rating: IP65 (on front)/IP20 (on back) | Conrad |
Schneider Electric Touch Panel 5.7" 320 x 240 IP65 | Distrelec |
Where can I find additional details, specifications and documents for a HMISTU855?
Additional datasheets, footprints and schematics for HMISTU855 are listed on our Part Details page. You can also find images and similar parts to HMISTU855 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISTU855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISTU855 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISTU855 fall under?
The HMISTU855 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to HMISTU855 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISTU855 you can contact the distributor directly for product support, shipping queries etc.
Is the HMISTU855 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISTU855 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMISTU855.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISTU855 often in real-time on the comparison pages.
What if I can't find stock of HMISTU855?
You can fill out our help required form which you can use to request a quote for HMISTU855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.